Capital Lighting, Inc. LS-16923PS Sconces-Metal 662133

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 6.50 Extension: 6 Bulb Type: GU-10 Qty: 3 Wattage: 35 Finish: Polished Steel Product Name: Three Light Wall Sconce UPC: 088675435648
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 6.50 Extension: 6 Bulb Type: GU-10 Qty: 3 Wattage: 35 Finish: Polished Steel Product Name: Three Light Wall Sconce UPC: 088675435648

Suppliers

Company
Product
Description
Supplier Links
LS-16923PS Sconces-Metal - 662133 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16923PS Sconces-Metal
662133
LS-16923PS Sconces-Metal 662133
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 6.50 Extension: 6 Bulb Type: GU-10 Qty: 3 Wattage: 35 Finish: Polished Steel Product Name: Three Light Wall Sconce UPC: 088675435648

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 6.50
Extension: 6
Bulb
Type: GU-10
Qty: 3
Wattage: 35
Finish: Polished Steel
Product Name: Three Light Wall Sconce
UPC: 088675435648

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662133
Product Name LS-16923PS Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details