Capital Lighting, Inc. LS-16951 Sconces-Pocket 662132

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 7 Bulb Type: G Qty: 1 Wattage: 60 Finish: Patinia Bronze Product Name: One Light Wall Sconce UPC: 088675435792 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 7 Bulb Type: G Qty: 1 Wattage: 60 Finish: Patinia Bronze Product Name: One Light Wall Sconce UPC: 088675435792 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16951 Sconces-Pocket - 662132 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16951 Sconces-Pocket
662132
LS-16951 Sconces-Pocket 662132
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 7 Bulb Type: G Qty: 1 Wattage: 60 Finish: Patinia Bronze Product Name: One Light Wall Sconce UPC: 088675435792 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Extension: 7
Bulb
Type: G
Qty: 1
Wattage: 60
Finish: Patinia Bronze
Product Name: One Light Wall Sconce
UPC: 088675435792
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662132
Product Name LS-16951 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details