Capital Lighting, Inc. LS-16924PS Sconces-Quad plus 662131

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 6.50 Extension: 6 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Polished Steel Product Name: Four Light Wall Sconce UPC: 088675435655
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 6.50 Extension: 6 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Polished Steel Product Name: Four Light Wall Sconce UPC: 088675435655

Suppliers

Company
Product
Description
Supplier Links
LS-16924PS Sconces-Quad plus - 662131 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16924PS Sconces-Quad plus
662131
LS-16924PS Sconces-Quad plus 662131
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 6.50 Extension: 6 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Polished Steel Product Name: Four Light Wall Sconce UPC: 088675435655

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 6.50
Extension: 6
Bulb
Type: GU-10
Qty: 4
Wattage: 35
Finish: Polished Steel
Product Name: Four Light Wall Sconce
UPC: 088675435655

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662131
Product Name LS-16924PS Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details