Capital Lighting, Inc. LS-1693PS/FRO Sconces-Pocket 662130

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675422921 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675422921 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-1693PS/FRO Sconces-Pocket - 662130 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1693PS/FRO Sconces-Pocket
662130
LS-1693PS/FRO Sconces-Pocket 662130
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675422921 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675422921
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662130
Product Name LS-1693PS/FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details