Capital Lighting, Inc. LS-1731 Mini Pendants-Cable 662129

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.50 Extension: 131 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675421399
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.50 Extension: 131 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675421399

Suppliers

Company
Product
Description
Supplier Links
LS-1731 Mini Pendants-Cable - 662129 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1731 Mini Pendants-Cable
662129
LS-1731 Mini Pendants-Cable 662129
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.50 Extension: 131 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675421399

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 9.50
Extension: 131
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675421399

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662129
Product Name LS-1731 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details