PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 13.00
Extension: 51
Bulb
Type: Halogen
Qty: 6
Wattage: 20
Finish: Polished Silver
Product Name: Six Light Up Lighting Chandelier
UPC: 088675421221
Glass: Light Blue
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 662128 |
| Product Name | LS-17836L/BLU Mid. Chandeliers-Glass Up |
| Application | Residential |