Capital Lighting, Inc. LS-17650AB Pendants-Other 662122

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Pendant UPC: 088675423324
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Pendant UPC: 088675423324

Suppliers

Company
Product
Description
Supplier Links
LS-17650AB Pendants-Other - 662122 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17650AB Pendants-Other
662122
LS-17650AB Pendants-Other 662122
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Pendant UPC: 088675423324

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Pendant
UPC: 088675423324

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662122
Product Name LS-17650AB Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details