Capital Lighting, Inc. LS-16956G/BRZ Lamps-Swing Arm-Wall 662117

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Bronze Product Name: One Light Wall Lamp UPC: 088675438656
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Bronze Product Name: One Light Wall Lamp UPC: 088675438656

Suppliers

Company
Product
Description
Supplier Links
LS-16956G/BRZ Lamps-Swing Arm-Wall - 662117 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16956G/BRZ Lamps-Swing Arm-Wall
662117
LS-16956G/BRZ Lamps-Swing Arm-Wall 662117
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Bronze Product Name: One Light Wall Lamp UPC: 088675438656

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gold Bronze
Product Name: One Light Wall Lamp
UPC: 088675438656

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662117
Product Name LS-16956G/BRZ Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details