Capital Lighting, Inc. LS-16981C/CLR Sconces-Single Glass 662115

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 5.25 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675442653 Glass: Blasted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 5.25 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675442653 Glass: Blasted

Suppliers

Company
Product
Description
Supplier Links
LS-16981C/CLR Sconces-Single Glass - 662115 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16981C/CLR Sconces-Single Glass
662115
LS-16981C/CLR Sconces-Single Glass 662115
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 5.25 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675442653 Glass: Blasted

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.25
Extension: 5.25
Bulb
Type: Halogen
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675442653
Glass: Blasted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662115
Product Name LS-16981C/CLR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details