Capital Lighting, Inc. LS-1696GRN Sconces-Pocket 662113

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Glass Product Name: One Light Wall Sconce UPC: 088675429593 Glass: Green
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Glass Product Name: One Light Wall Sconce UPC: 088675429593 Glass: Green

Suppliers

Company
Product
Description
Supplier Links
LS-1696GRN Sconces-Pocket - 662113 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1696GRN Sconces-Pocket
662113
LS-1696GRN Sconces-Pocket 662113
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Glass Product Name: One Light Wall Sconce UPC: 088675429593 Glass: Green

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Green Glass
Product Name: One Light Wall Sconce
UPC: 088675429593
Glass: Green

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662113
Product Name LS-1696GRN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details