Capital Lighting, Inc. LS-16970 Sconces-Pocket 662110

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675441915
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675441915

Suppliers

Company
Product
Description
Supplier Links
LS-16970 Sconces-Pocket - 662110 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16970 Sconces-Pocket
662110
LS-16970 Sconces-Pocket 662110
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675441915

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Bulb
Type: PL
Qty: 1
Wattage: 26
Finish: Dark Bronze
Product Name: One Light Wall Sconce
UPC: 088675441915

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662110
Product Name LS-16970 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details