Capital Lighting, Inc. LS-17153C Semi-Flush Mts.-Spot Lights 662108

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.75 Bulb Type: GU-10 Qty: 3 Wattage: 35 Finish: Chrome Product Name: Three Light Three Head Spot Light UPC: 088675446521
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.75 Bulb Type: GU-10 Qty: 3 Wattage: 35 Finish: Chrome Product Name: Three Light Three Head Spot Light UPC: 088675446521

Suppliers

Company
Product
Description
Supplier Links
LS-17153C Semi-Flush Mts.-Spot Lights - 662108 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17153C Semi-Flush Mts.-Spot Lights
662108
LS-17153C Semi-Flush Mts.-Spot Lights 662108
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.75 Bulb Type: GU-10 Qty: 3 Wattage: 35 Finish: Chrome Product Name: Three Light Three Head Spot Light UPC: 088675446521

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 5.75
Bulb
Type: GU-10
Qty: 3
Wattage: 35
Finish: Chrome
Product Name: Three Light Three Head Spot Light
UPC: 088675446521

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662108
Product Name LS-17153C Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details