Capital Lighting, Inc. LS-17043FRO Mini Pendants-3 Light Cluster 662106

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 102.00 Extension: 102 Bulb Type: Incandescent Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Down Lighting Multi Light Pendant UPC: 088675444695 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 102.00 Extension: 102 Bulb Type: Incandescent Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Down Lighting Multi Light Pendant UPC: 088675444695 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-17043FRO Mini Pendants-3 Light Cluster - 662106 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17043FRO Mini Pendants-3 Light Cluster
662106
LS-17043FRO Mini Pendants-3 Light Cluster 662106
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 102.00 Extension: 102 Bulb Type: Incandescent Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Down Lighting Multi Light Pendant UPC: 088675444695 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 102.00
Extension: 102
Bulb
Type: Incandescent
Qty: 3
Wattage: 40
Finish: Polished Steel
Product Name: Three Light Down Lighting Multi Light Pendant
UPC: 088675444695
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662106
Product Name LS-17043FRO Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details