Capital Lighting, Inc. LS-17151BRZ/FRO Sconces-Single Glass 662105

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675408888 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675408888 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-17151BRZ/FRO Sconces-Single Glass - 662105 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17151BRZ/FRO Sconces-Single Glass
662105
LS-17151BRZ/FRO Sconces-Single Glass 662105
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675408888 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
UPC: 088675408888
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662105
Product Name LS-17151BRZ/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details