Capital Lighting, Inc. LS-1715 Mini Pendants-Cable 662102

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Extension: 110 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675425809 Glass: White Colored
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Extension: 110 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675425809 Glass: White Colored

Suppliers

Company
Product
Description
Supplier Links
LS-1715 Mini Pendants-Cable - 662102 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1715 Mini Pendants-Cable
662102
LS-1715 Mini Pendants-Cable 662102
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Extension: 110 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675425809 Glass: White Colored

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.00
Extension: 110
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675425809
Glass: White Colored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662102
Product Name LS-1715 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details