Capital Lighting, Inc. LS-17091PS/FRO Semi-Flush Mts.-Spot Lights 662101

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Wall/ceiling light UPC: 088675424055 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Wall/ceiling light UPC: 088675424055 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-17091PS/FRO Semi-Flush Mts.-Spot Lights - 662101 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17091PS/FRO Semi-Flush Mts.-Spot Lights
662101
LS-17091PS/FRO Semi-Flush Mts.-Spot Lights 662101
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Wall/ceiling light UPC: 088675424055 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 4.50
Bulb
Type: GU-10
Qty: 1
Wattage: 50
Finish: Polished Steel
Product Name: One Light Wall/ceiling light
UPC: 088675424055
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662101
Product Name LS-17091PS/FRO Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details