Capital Lighting, Inc. LS-1846SILV Pendants-Other 662096

Description
PRODUCT DETAILS / SPECS Width/Dia: 65.00 Height: 124.00 Extension: 124 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Silver Product Name: Two Light Island / Billiard Fixture UPC: 088675418672
Description
PRODUCT DETAILS / SPECS Width/Dia: 65.00 Height: 124.00 Extension: 124 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Silver Product Name: Two Light Island / Billiard Fixture UPC: 088675418672

Suppliers

Company
Product
Description
Supplier Links
LS-1846SILV Pendants-Other - 662096 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1846SILV Pendants-Other
662096
LS-1846SILV Pendants-Other 662096
PRODUCT DETAILS / SPECS Width/Dia: 65.00 Height: 124.00 Extension: 124 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Silver Product Name: Two Light Island / Billiard Fixture UPC: 088675418672

PRODUCT DETAILS / SPECS
Width/Dia: 65.00
Height: 124.00
Extension: 124
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Silver
Product Name: Two Light Island / Billiard Fixture
UPC: 088675418672

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662096
Product Name LS-1846SILV Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details