Capital Lighting, Inc. LS-18445C/FRO Mid. Chandeliers-Glass Up 662094

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 76.00 Extension: 76 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Up Lighting Chandelier UPC: 088675444305 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 76.00 Extension: 76 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Up Lighting Chandelier UPC: 088675444305 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-18445C/FRO Mid. Chandeliers-Glass Up - 662094 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18445C/FRO Mid. Chandeliers-Glass Up
662094
LS-18445C/FRO Mid. Chandeliers-Glass Up 662094
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 76.00 Extension: 76 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Up Lighting Chandelier UPC: 088675444305 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 76.00
Extension: 76
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Up Lighting Chandelier
UPC: 088675444305
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662094
Product Name LS-18445C/FRO Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details