Capital Lighting, Inc. LS-18570 Mid. Chandeliers-Glass Down 662091

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 154.00 Extension: 154 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Brushed Antique Gold Bronze Product Name: Five Light Chandelier UPC: 088675446132 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 154.00 Extension: 154 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Brushed Antique Gold Bronze Product Name: Five Light Chandelier UPC: 088675446132 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-18570 Mid. Chandeliers-Glass Down - 662091 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18570 Mid. Chandeliers-Glass Down
662091
LS-18570 Mid. Chandeliers-Glass Down 662091
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 154.00 Extension: 154 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Brushed Antique Gold Bronze Product Name: Five Light Chandelier UPC: 088675446132 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 154.00
Extension: 154
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Brushed Antique Gold Bronze
Product Name: Five Light Chandelier
UPC: 088675446132
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662091
Product Name LS-18570 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details