Capital Lighting, Inc. LS-1951ALU Mini Pendants-Cable 662089

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.50 Extension: 120 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aluminum Product Name: One Light Pendant UPC: 088675430094
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.50 Extension: 120 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aluminum Product Name: One Light Pendant UPC: 088675430094

Suppliers

Company
Product
Description
Supplier Links
LS-1951ALU Mini Pendants-Cable - 662089 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1951ALU Mini Pendants-Cable
662089
LS-1951ALU Mini Pendants-Cable 662089
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.50 Extension: 120 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aluminum Product Name: One Light Pendant UPC: 088675430094

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 11.50
Extension: 120
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Aluminum
Product Name: One Light Pendant
UPC: 088675430094

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662089
Product Name LS-1951ALU Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details