Capital Lighting, Inc. LS-19536 Mid. Chandeliers-Glass Up 662081

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 32.00 Bulb Type: Incandescent Qty: 6 Wattage: 40 Finish: Antique Copper Product Name: Six Light Up Lighting Chandelier UPC: 088675425946 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 32.00 Bulb Type: Incandescent Qty: 6 Wattage: 40 Finish: Antique Copper Product Name: Six Light Up Lighting Chandelier UPC: 088675425946 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19536 Mid. Chandeliers-Glass Up - 662081 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19536 Mid. Chandeliers-Glass Up
662081
LS-19536 Mid. Chandeliers-Glass Up 662081
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 32.00 Bulb Type: Incandescent Qty: 6 Wattage: 40 Finish: Antique Copper Product Name: Six Light Up Lighting Chandelier UPC: 088675425946 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 32.00
Bulb
Type: Incandescent
Qty: 6
Wattage: 40
Finish: Antique Copper
Product Name: Six Light Up Lighting Chandelier
UPC: 088675425946
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662081
Product Name LS-19536 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details