Capital Lighting, Inc. LS-19537 Pendants-Glass Down 662080

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 3.00 Extension: 65.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Steel and Dark Walnut Product Name: Three Light Large Pendant UPC: 088675445487
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 3.00 Extension: 65.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Steel and Dark Walnut Product Name: Three Light Large Pendant UPC: 088675445487

Suppliers

Company
Product
Description
Supplier Links
LS-19537 Pendants-Glass Down - 662080 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19537 Pendants-Glass Down
662080
LS-19537 Pendants-Glass Down 662080
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 3.00 Extension: 65.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Steel and Dark Walnut Product Name: Three Light Large Pendant UPC: 088675445487

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 3.00
Extension: 65.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Steel and Dark Walnut
Product Name: Three Light Large Pendant
UPC: 088675445487

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662080
Product Name LS-19537 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details