Capital Lighting, Inc. LS-18851BLU Mini Pendants-Cable 662073

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 120.00 Extension: 120 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675419860 Glass: Mixed Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 120.00 Extension: 120 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675419860 Glass: Mixed Blue

Suppliers

Company
Product
Description
Supplier Links
LS-18851BLU Mini Pendants-Cable - 662073 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18851BLU Mini Pendants-Cable
662073
LS-18851BLU Mini Pendants-Cable 662073
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 120.00 Extension: 120 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675419860 Glass: Mixed Blue

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 120.00
Extension: 120
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675419860
Glass: Mixed Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662073
Product Name LS-18851BLU Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details