Capital Lighting, Inc. LS-19031PS Pendants-Bowl Style 662046

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 73.00 Extension: 73 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Steel Product Name: Three Light Pendant UPC: 088675437604 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 73.00 Extension: 73 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Steel Product Name: Three Light Pendant UPC: 088675437604 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19031PS Pendants-Bowl Style - 662046 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19031PS Pendants-Bowl Style
662046
LS-19031PS Pendants-Bowl Style 662046
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 73.00 Extension: 73 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Steel Product Name: Three Light Pendant UPC: 088675437604 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 73.00
Extension: 73
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Steel
Product Name: Three Light Pendant
UPC: 088675437604
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662046
Product Name LS-19031PS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details