Capital Lighting, Inc. LS-19131 Exterior -Hanging 662045

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 80.00 Extension: 80 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Rust Product Name: Three Light Outdoor Pendant Lamp UPC: 088675439905 Glass: Light Amber Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 80.00 Extension: 80 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Rust Product Name: Three Light Outdoor Pendant Lamp UPC: 088675439905 Glass: Light Amber Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
LS-19131 Exterior -Hanging - 662045 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19131 Exterior -Hanging
662045
LS-19131 Exterior -Hanging 662045
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 80.00 Extension: 80 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Rust Product Name: Three Light Outdoor Pendant Lamp UPC: 088675439905 Glass: Light Amber Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 80.00
Extension: 80
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Rust
Product Name: Three Light Outdoor Pendant Lamp
UPC: 088675439905
Glass: Light Amber
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662045
Product Name LS-19131 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details