Capital Lighting, Inc. LS-19032PS Pendants-Bowl Style 662043

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 76.25 Extension: 76.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Steel Product Name: Four Light Pendant UPC: 088675437628 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 76.25 Extension: 76.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Steel Product Name: Four Light Pendant UPC: 088675437628 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19032PS Pendants-Bowl Style - 662043 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19032PS Pendants-Bowl Style
662043
LS-19032PS Pendants-Bowl Style 662043
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 76.25 Extension: 76.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Steel Product Name: Four Light Pendant UPC: 088675437628 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 76.25
Extension: 76.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Steel
Product Name: Four Light Pendant
UPC: 088675437628
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662043
Product Name LS-19032PS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details