Capital Lighting, Inc. LS-19120C/MULTI Large Chandeliers-Glass Shade 662042

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 70.00 Bulb Type: Halogen Qty: 20 Wattage: 10 Finish: Chrome Product Name: 20 Light Up / Down Lighting Chandelier UPC: 088675424468 Glass: Multi Star
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 70.00 Bulb Type: Halogen Qty: 20 Wattage: 10 Finish: Chrome Product Name: 20 Light Up / Down Lighting Chandelier UPC: 088675424468 Glass: Multi Star

Suppliers

Company
Product
Description
Supplier Links
LS-19120C/MULTI Large Chandeliers-Glass Shade - 662042 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19120C/MULTI Large Chandeliers-Glass Shade
662042
LS-19120C/MULTI Large Chandeliers-Glass Shade 662042
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 70.00 Bulb Type: Halogen Qty: 20 Wattage: 10 Finish: Chrome Product Name: 20 Light Up / Down Lighting Chandelier UPC: 088675424468 Glass: Multi Star

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 70.00
Bulb
Type: Halogen
Qty: 20
Wattage: 10
Finish: Chrome
Product Name: 20 Light Up / Down Lighting Chandelier
UPC: 088675424468
Glass: Multi Star

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662042
Product Name LS-19120C/MULTI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details