Capital Lighting, Inc. LS-19114C/MULTI Mid. Chandeliers-Glass Up 662040

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Chrome Product Name: 14 Light Up / Down Lighting Chandelier UPC: 088675424451 Glass: Multi Star
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Chrome Product Name: 14 Light Up / Down Lighting Chandelier UPC: 088675424451 Glass: Multi Star

Suppliers

Company
Product
Description
Supplier Links
LS-19114C/MULTI Mid. Chandeliers-Glass Up - 662040 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19114C/MULTI Mid. Chandeliers-Glass Up
662040
LS-19114C/MULTI Mid. Chandeliers-Glass Up 662040
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Chrome Product Name: 14 Light Up / Down Lighting Chandelier UPC: 088675424451 Glass: Multi Star

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: Halogen
Qty: 14
Wattage: 10
Finish: Chrome
Product Name: 14 Light Up / Down Lighting Chandelier
UPC: 088675424451
Glass: Multi Star

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662040
Product Name LS-19114C/MULTI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details