Capital Lighting, Inc. LS-1925PS/BLU Mini Pendants-Cable 662035

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 57.00 Extension: 57 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Foyer Pendant UPC: 088675424512 Glass: Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 57.00 Extension: 57 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Foyer Pendant UPC: 088675424512 Glass: Blue

Suppliers

Company
Product
Description
Supplier Links
LS-1925PS/BLU Mini Pendants-Cable - 662035 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1925PS/BLU Mini Pendants-Cable
662035
LS-1925PS/BLU Mini Pendants-Cable 662035
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 57.00 Extension: 57 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Foyer Pendant UPC: 088675424512 Glass: Blue

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 57.00
Extension: 57
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Foyer Pendant
UPC: 088675424512
Glass: Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662035
Product Name LS-1925PS/BLU Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details