Capital Lighting, Inc. LS-19193RED Mini Pendants-Cable 662034

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Extension: 75.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Mini Pendant UPC: 088675437185 Glass: Red Striped
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Extension: 75.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Mini Pendant UPC: 088675437185 Glass: Red Striped

Suppliers

Company
Product
Description
Supplier Links
LS-19193RED Mini Pendants-Cable - 662034 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19193RED Mini Pendants-Cable
662034
LS-19193RED Mini Pendants-Cable 662034
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Extension: 75.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Mini Pendant UPC: 088675437185 Glass: Red Striped

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.25
Extension: 75.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Mini Pendant
UPC: 088675437185
Glass: Red Striped

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662034
Product Name LS-19193RED Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details