Capital Lighting, Inc. LS-19231PS/FRO Mini Pendants-Cable 662030

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 12.50 Extension: 60 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675433255 Glass: Semi Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 12.50 Extension: 60 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675433255 Glass: Semi Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19231PS/FRO Mini Pendants-Cable - 662030 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19231PS/FRO Mini Pendants-Cable
662030
LS-19231PS/FRO Mini Pendants-Cable 662030
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 12.50 Extension: 60 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675433255 Glass: Semi Frost

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 12.50
Extension: 60
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675433255
Glass: Semi Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662030
Product Name LS-19231PS/FRO Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details