Capital Lighting, Inc. LS-19385 Island/Pool Table-4 Light + 662026

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 41.25 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Island Light UPC: 088675443070
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 41.25 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Island Light UPC: 088675443070

Suppliers

Company
Product
Description
Supplier Links
LS-19385 Island/Pool Table-4 Light + - 662026 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19385 Island/Pool Table-4 Light +
662026
LS-19385 Island/Pool Table-4 Light + 662026
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 41.25 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Island Light UPC: 088675443070

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 41.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Polished Steel
Product Name: Five Light Island Light
UPC: 088675443070

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662026
Product Name LS-19385 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details