Capital Lighting, Inc. LS-1940 Pendants-Fabric Shade 662025

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Extension: 60 Bulb Type: Fluorescent Qty: 1 Wattage: 20 Finish: Chrome Product Name: One Light Large Pendant UPC: 088675429531
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Extension: 60 Bulb Type: Fluorescent Qty: 1 Wattage: 20 Finish: Chrome Product Name: One Light Large Pendant UPC: 088675429531

Suppliers

Company
Product
Description
Supplier Links
LS-1940 Pendants-Fabric Shade - 662025 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1940 Pendants-Fabric Shade
662025
LS-1940 Pendants-Fabric Shade 662025
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Extension: 60 Bulb Type: Fluorescent Qty: 1 Wattage: 20 Finish: Chrome Product Name: One Light Large Pendant UPC: 088675429531

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Extension: 60
Bulb
Type: Fluorescent
Qty: 1
Wattage: 20
Finish: Chrome
Product Name: One Light Large Pendant
UPC: 088675429531

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662025
Product Name LS-1940 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details