Capital Lighting, Inc. LS-19381 Mini Pendants-Cable 662024

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.00 Extension: 74 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443087 Glass: Shell Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.00 Extension: 74 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443087 Glass: Shell Mosaic

Suppliers

Company
Product
Description
Supplier Links
LS-19381 Mini Pendants-Cable - 662024 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19381 Mini Pendants-Cable
662024
LS-19381 Mini Pendants-Cable 662024
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.00 Extension: 74 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443087 Glass: Shell Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 74.00
Extension: 74
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675443087
Glass: Shell Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662024
Product Name LS-19381 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details