Capital Lighting, Inc. LS-19388CLD Mini Pendants-Cable 662023

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.40 Extension: 74 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443810 Glass: Cloud
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.40 Extension: 74 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443810 Glass: Cloud

Suppliers

Company
Product
Description
Supplier Links
LS-19388CLD Mini Pendants-Cable - 662023 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19388CLD Mini Pendants-Cable
662023
LS-19388CLD Mini Pendants-Cable 662023
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.40 Extension: 74 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443810 Glass: Cloud

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.40
Extension: 74
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675443810
Glass: Cloud

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662023
Product Name LS-19388CLD Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details