Capital Lighting, Inc. LS-19388L/AMB Mini Pendants-Cable 662021

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.40 Extension: 74 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443827 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.40 Extension: 74 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443827 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-19388L/AMB Mini Pendants-Cable - 662021 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19388L/AMB Mini Pendants-Cable
662021
LS-19388L/AMB Mini Pendants-Cable 662021
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.40 Extension: 74 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443827 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.40
Extension: 74
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675443827
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662021
Product Name LS-19388L/AMB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details