Capital Lighting, Inc. LS-19396BLK/WHT Pendants-Bowl Style 662020

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 70.50 Extension: 70.5 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Black Product Name: Two Light Large Pendant UPC: 088675443506
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 70.50 Extension: 70.5 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Black Product Name: Two Light Large Pendant UPC: 088675443506

Suppliers

Company
Product
Description
Supplier Links
LS-19396BLK/WHT Pendants-Bowl Style - 662020 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19396BLK/WHT Pendants-Bowl Style
662020
LS-19396BLK/WHT Pendants-Bowl Style 662020
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 70.50 Extension: 70.5 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Black Product Name: Two Light Large Pendant UPC: 088675443506

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 70.50
Extension: 70.5
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Black
Product Name: Two Light Large Pendant
UPC: 088675443506

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662020
Product Name LS-19396BLK/WHT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details