Capital Lighting, Inc. LS-19265ORN Mini Pendants-Cable 662017

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 76.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Down Lighting Pendant UPC: 088675433484
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 76.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Down Lighting Pendant UPC: 088675433484

Suppliers

Company
Product
Description
Supplier Links
LS-19265ORN Mini Pendants-Cable - 662017 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19265ORN Mini Pendants-Cable
662017
LS-19265ORN Mini Pendants-Cable 662017
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 76.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Down Lighting Pendant UPC: 088675433484

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 76.5
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Down Lighting Pendant
UPC: 088675433484

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662017
Product Name LS-19265ORN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details