Capital Lighting, Inc. LS-19271C/BLU Mini Chandeliers-Glass Shade 662010

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Ceiling Lamp UPC: 088675429784 Glass: Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Ceiling Lamp UPC: 088675429784 Glass: Blue

Suppliers

Company
Product
Description
Supplier Links
LS-19271C/BLU Mini Chandeliers-Glass Shade - 662010 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19271C/BLU Mini Chandeliers-Glass Shade
662010
LS-19271C/BLU Mini Chandeliers-Glass Shade 662010
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Ceiling Lamp UPC: 088675429784 Glass: Blue

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Ceiling Lamp
UPC: 088675429784
Glass: Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662010
Product Name LS-19271C/BLU Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details