Capital Lighting, Inc. LS-19290 Pendants-Drum Shade 662009

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Extension: 80 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675444534
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Extension: 80 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675444534

Suppliers

Company
Product
Description
Supplier Links
LS-19290 Pendants-Drum Shade - 662009 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19290 Pendants-Drum Shade
662009
LS-19290 Pendants-Drum Shade 662009
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Extension: 80 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675444534

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.50
Extension: 80
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Large Pendant
UPC: 088675444534

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662009
Product Name LS-19290 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details