Capital Lighting, Inc. LS-19340 Mini Pendants-Drum Shades 662006

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 81.00 Extension: 81 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675437048 Glass: Striped
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 81.00 Extension: 81 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675437048 Glass: Striped

Suppliers

Company
Product
Description
Supplier Links
LS-19340 Mini Pendants-Drum Shades - 662006 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19340 Mini Pendants-Drum Shades
662006
LS-19340 Mini Pendants-Drum Shades 662006
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 81.00 Extension: 81 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675437048 Glass: Striped

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 81.00
Extension: 81
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Pendant
UPC: 088675437048
Glass: Striped

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662006
Product Name LS-19340 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details