Capital Lighting, Inc. LS-19352SILV Island/Pool Table-4 Light + 662000

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 69.50 Bulb Type: Halogen Qty: 6 Wattage: 35 Finish: Silver Product Name: Six Light Island Light UPC: 088675430452 Glass: Frost/Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 69.50 Bulb Type: Halogen Qty: 6 Wattage: 35 Finish: Silver Product Name: Six Light Island Light UPC: 088675430452 Glass: Frost/Clear

Suppliers

Company
Product
Description
Supplier Links
LS-19352SILV Island/Pool Table-4 Light + - 662000 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19352SILV Island/Pool Table-4 Light +
662000
LS-19352SILV Island/Pool Table-4 Light + 662000
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 69.50 Bulb Type: Halogen Qty: 6 Wattage: 35 Finish: Silver Product Name: Six Light Island Light UPC: 088675430452 Glass: Frost/Clear

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 69.50
Bulb
Type: Halogen
Qty: 6
Wattage: 35
Finish: Silver
Product Name: Six Light Island Light
UPC: 088675430452
Glass: Frost/Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662000
Product Name LS-19352SILV Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details