Capital Lighting, Inc. 391-PN Sconces-Single Candle 661697

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134119447 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134119447 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
391-PN Sconces-Single Candle - 661697 - Capital Lighting, Inc.
Columbus, OH, USA
391-PN Sconces-Single Candle
661697
391-PN Sconces-Single Candle 661697
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134119447 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134119447
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661697
Product Name 391-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details