Capital Lighting, Inc. 1150-PN Mid. Chandeliers-Drum Shades 661695

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 64.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Five Light Pendant UPC: 806134119003 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 64.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Five Light Pendant UPC: 806134119003 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1150-PN Mid. Chandeliers-Drum Shades - 661695 - Capital Lighting, Inc.
Columbus, OH, USA
1150-PN Mid. Chandeliers-Drum Shades
661695
1150-PN Mid. Chandeliers-Drum Shades 661695
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 64.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Five Light Pendant UPC: 806134119003 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 64.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 14
Product Name: Five Light Pendant
UPC: 806134119003
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661695
Product Name 1150-PN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details