Capital Lighting, Inc. 881-PN Sconces-Single Candle 661692

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134119713 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134119713 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
881-PN Sconces-Single Candle - 661692 - Capital Lighting, Inc.
Columbus, OH, USA
881-PN Sconces-Single Candle
661692
881-PN Sconces-Single Candle 661692
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134119713 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134119713
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661692
Product Name 881-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details