Capital Lighting, Inc. 642-PN Sconces-Double Candle 661690

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134119638 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134119638 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
642-PN Sconces-Double Candle - 661690 - Capital Lighting, Inc.
Columbus, OH, USA
642-PN Sconces-Double Candle
661690
642-PN Sconces-Double Candle 661690
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134119638 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 7
Product Name: Two Light Wall Sconce
UPC: 806134119638
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661690
Product Name 642-PN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details