Capital Lighting, Inc. 5510-AGB Flush Mounts-Drum Shades 661678

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: One Light Flush Mount UPC: 806134119867 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: One Light Flush Mount UPC: 806134119867 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5510-AGB Flush Mounts-Drum Shades - 661678 - Capital Lighting, Inc.
Columbus, OH, USA
5510-AGB Flush Mounts-Drum Shades
661678
5510-AGB Flush Mounts-Drum Shades 661678
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: One Light Flush Mount UPC: 806134119867 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 9
Product Name: One Light Flush Mount
UPC: 806134119867
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661678
Product Name 5510-AGB Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details