Capital Lighting, Inc. 4614-SN Pendants-Other 661673

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 75.00 Length 75.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 14 Product Name: One Light Pendant UPC: 806134120191 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 75.00 Length 75.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 14 Product Name: One Light Pendant UPC: 806134120191 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4614-SN Pendants-Other - 661673 - Capital Lighting, Inc.
Columbus, OH, USA
4614-SN Pendants-Other
661673
4614-SN Pendants-Other 661673
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 75.00 Length 75.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 14 Product Name: One Light Pendant UPC: 806134120191 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 75.00
Length 75.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 14
Product Name: One Light Pendant
UPC: 806134120191
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661673
Product Name 4614-SN Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details