PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.25
Extension: 4
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134118877
Category: Bath And Vanity
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 661670 |
| Product Name | 4661-PN Sconces-Single Glass |
| Application | Residential |