Capital Lighting, Inc. 7615-PN Foyer/Hall Lanterns-Glass w/Frame 661666

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 90.00 Length 90.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Nickel Weight: 30 Product Name: Six Light Pendant UPC: 806134122171 Category: Pendant Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 90.00 Length 90.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Nickel Weight: 30 Product Name: Six Light Pendant UPC: 806134122171 Category: Pendant Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
7615-PN Foyer/Hall Lanterns-Glass w/Frame - 661666 - Capital Lighting, Inc.
Columbus, OH, USA
7615-PN Foyer/Hall Lanterns-Glass w/Frame
661666
7615-PN Foyer/Hall Lanterns-Glass w/Frame 661666
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 90.00 Length 90.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Nickel Weight: 30 Product Name: Six Light Pendant UPC: 806134122171 Category: Pendant Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 90.00
Length 90.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Nickel
Weight: 30
Product Name: Six Light Pendant
UPC: 806134122171
Category: Pendant
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661666
Product Name 7615-PN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details